DS/EN 61643-331

Components for low-voltage surge protective devices - Part 331: Specification for metal oxide varistors (MOV)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 December 2006
Status: active
Page Count: 23
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V a.c. or 1 500 V d.c. in power line, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages.
This specification applies to MOVs having two electrodes and does not deal with hybrid devices. This specification also does not apply to mountings and their effect on the MOV's characteristics. Characteristics given apply solely to the MOV mounted only in the ways described for the tests.

Document History

DS/EN 61643-331
December 18, 2006
Components for low-voltage surge protective devices - Part 331: Specification for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V a.c. or 1 500 V d.c. in power line, or telecommunication, or signalling...
Components for low-voltage surge protection – Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1000 V a.c. or 1500 V d.c. in power line, or telecommunication, or signalling...
Advertisement