FORD - WSS-M4G525-A3
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%)***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 12 February 2007 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
Document History
October 3, 2016
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
WSS-M4G525-A3
February 12, 2007
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
October 12, 2006
SEALER, HOT APPLIED, HEAT CURING, HIGH EXPANDING (300% - 400%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.