ASTM International - ASTM D2651-01(2016)

Standard Guide for Preparation of Metal Surfaces for Adhesive Bonding

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2016
Status: active
Page Count: 6
ICS Code (Adhesives): 83.180
scope:

1.1 This guide covers procedures that have proved satisfactory for preparing various wrought metal surfaces for adhesive bonding. It does not address the preparation of cast metals.

1.2 Surface preparation methods are included for:

Metal Section
Aluminum Alloys  7
Stainless Steel  8
Carbon Steel  9
Titanium Alloys 10
Magnesium Alloys
Copper and Copper Alloys
11
12

1.3 Procedures included herein are based on the commercial practice of numerous agencies and organizations. The methods may be revised or supplemented, as necessary, to include methods based on proven performance.

1.4 The surface preparation of metal systems used for qualification and quality control testing of the adhesive should be agreed upon by both manufacturer and user.

1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This guide covers procedures for preparing various wrought metal surfaces for adhesive bonding. Surface treatment methods involving both mechanical and chemical techniques are included for... View More

Document History

ASTM D2651-01(2016)
May 1, 2016
Standard Guide for Preparation of Metal Surfaces for Adhesive Bonding
1.1 This guide covers procedures that have proved satisfactory for preparing various wrought metal surfaces for adhesive bonding. It does not address the preparation of cast metals. 1.2 Surface...
April 1, 2008
Standard Guide for Preparation of Metal Surfaces for Adhesive Bonding
1.1 This guide covers procedures that have proved satisfactory for preparing various wrought metal surfaces for adhesive bonding. It does not address the preparation of cast metals. 1.2 Surface...
October 10, 2001
Standard Guide for Preparation of Metal Surfaces for Adhesive Bonding
1.1 This guide covers procedures that have proved satisfactory for preparing various wrought metal surfaces for adhesive bonding. It does not address the preparation of cast metals. 1.2 The values...
October 10, 2001
Standard Guide for Preparation of Metal Surfaces for Adhesive Bonding
1.1 This guide covers procedures that have proved satisfactory for preparing various wrought metal surfaces for adhesive bonding. It does not address the preparation of cast metals. 1.2 The values...
Advertisement