ASTM International - ASTM D4802-16
Standard Specification for Poly(Methyl Methacrylate) Acrylic Plastic Sheet
| Organization: | ASTM International |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification covers monolithic methacrylate sheets produced by various processes. For this specification, methacrylate sheet shall be composed of polymerized acrylic monomers of which at least 80 % shall be methyl methacrylate.
Note 1: This specification is intended to consolidate the requirements of the Cast Methacrylate Plastic Sheets portion of discontinued Fed. Spec. L-P-391D, discontinued Specification D702. Cast Methacrylate Plastic Sheets, Rods, Tubes and Shapes, and discontinued Specification D1547, Extruded Acrylic Plastic Sheet.
1.2 This specification is intended to cover acrylic sheet for general-purpose applications. For specialty applications consult the appropriate use standards.
1.3 The following safety hazards caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 Acrylic sheet is used frequently in applications in which extreme clarity, lack of optical distortion and absence of any foreign particulate matter are of primary significance. Reground material is suitable for use as long as careful control is used to eliminate adverse effects on these properties. The use of recycled material in type B-1 and B-2 sheet, is not suitable for use when these properties are adversely affected. The use of recycled or reground material is not possible for type A-1 and A-2 materials since the sheet is produced directly from monomer
Note 2: This standard and ISO 7823-1 address the same subject matter, but differ in technical content.
abstract:
This specification covers monolithic methacrylate sheets produced by various processes. For this specification, methacrylate sheet shall be composed of polymerized acrylic monomers of which at... View More
Document History