CENELEC - EN 60695-1-20

Fire hazard testing - Part 1-20: Guidance for assessing the fire hazard of electrotechnical products - Ignitability - General guidance

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2016
Status: active
Page Count: 30
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 provides guidance on the ignitability of electrotechnical products and the materials from which they are formed. It gives guidance on:

a) the principles of ignitability;

b) the selection of appropriate test methods, and

c) the use and interpretation of results.

This part of IEC 60695 is intended for use by technical committees in preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.

Document History

EN 60695-1-20
May 1, 2016
Fire hazard testing - Part 1-20: Guidance for assessing the fire hazard of electrotechnical products - Ignitability - General guidance
This part of IEC 60695 provides guidance on the ignitability of electrotechnical products and the materials from which they are formed. It gives guidance on: a) the principles of ignitability; b)...

References

Advertisement