JSA - JIS K 5600-2-3
Testing methods for paints-Part 2: Characteristics and stability of paints-Section 3: Viscosity (Cone and plate methods)
| Organization: | JSA |
| Publication Date: | 20 March 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This Standard specifies the general procedure to be followed in determining the dynamic viscosity of paints, varnishes and related products at a rate of shear not less than 9 000 S-l and not higher than
12 000 S-l.
This Standard supplements JIS K 5600-2-2.
NOTE 1 The value obtained gives information about the resistance offered by the material to brushing, spraying and roller coating during application. The method specified in this Standard is suitable for all paints and varnishes whether they are Newtonian in behaviour or not. Materials containing dispersions of large particles will produce spurious results.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 2884-1: 1999 Paints and varnishes-Determinat
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History