JSA - JIS K 5600-5-7

Testing methods for paints-Part 5: Mechanical property of film-Section 7: Adhesion test (Pull-off method)

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2014
Status: active
Page Count: 17
ICS Code (Paints and varnishes): 87.040
scope:

This Standard describes methods for determining the adhesion by carrying out a pulloff test on a single coating or a multi-coat system of paint, varnish or related product.

The test may be applied using a wide range of substrates. Different procedures are given according to whether the substrate is deformable, for example thin metal, plastics and wood, or rigid, for example thick concrete and metal plates.

NOTE 1 These test methods have been found useful in comparing the adhesion behaviour of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in adhesion.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4624: 2002 Paints and varnishes-Pull-off test for adhesion (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS K 5600-5-7
March 20, 2014
Testing methods for paints-Part 5: Mechanical property of film-Section 7: Adhesion test (Pull-off method)
This Standard describes methods for determining the adhesion by carrying out a pulloff test on a single coating or a multi-coat system of paint, varnish or related product. The test may be applied...
April 20, 1999
Testing Methods for Paints - Part 5: Mechanical Property of Film - Section 7: Adhesion Test (Pull-off Methods)
A description is not available for this item.

References

Advertisement