FORD WSS-M4G323-A9

SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 February 2007
Status: inactive
Page Count: 4
scope:

The material defined by this specification is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

April 18, 2013
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket...
FORD WSS-M4G323-A9
February 8, 2007
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket...
July 24, 2000
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY
1. SCOPE The material defined by this specification is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a...

References

Advertisement