SNV - SN EN ISO 5774

Plastics hoses - Textile-reinforced types for compressed-air applications - Specification

inactive
Organization: SNV
Publication Date: 1 May 2016
Status: inactive
Page Count: 24
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

May 1, 2023
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
SN EN ISO 5774
May 1, 2016
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
A description is not available for this item.
Advertisement