SNV - SN EN ISO 8362-1/A1

Injection containers and accessories - Part 1: Injection vials made of glass tubing; Amendment A1

inactive
Organization: SNV
Publication Date: 1 May 2016
Status: inactive
Page Count: 12
ICS Code (Transfusion, infusion and injection equipment): 11.040.20

Document History

May 1, 2020
Injection containers and accessories ‐ Part 1: Injection vials made of glass tubing
This document specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance...
SN EN ISO 8362-1/A1
May 1, 2016
Injection containers and accessories - Part 1: Injection vials made of glass tubing; Amendment A1
A description is not available for this item.
May 1, 2010
Injection containers and accessories - Part 1: Injection vials made of glass tubing
This part of ISO 8362 specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the...
Advertisement