DS/EN ISO 3040

Geometrical product specifications (GPS) – Dimensioning and tolerancing – Cones

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 May 2016
Status: active
Page Count: 38
ICS Code (Measuring instruments): 17.040.30
scope:

ISO 3040:2016 specifies graphical indication applicable to a cone (right-angle circular cones) to define its dimensioning or to specify its tolerancing. For the purposes of this International Standard, the term "cone" relates to right-angle circular cones only (any intersection by a plane perpendicular to the axis of the nominal cone is a circle). NOTE 1 - For simplicity, only truncated cones have been represented in this International Standard. However, this International Standard can be applied to any type of cone within its scope. NOTE 2 - This International Standard is not intended to prevent the use of other methods of dimensioning and tolerancing.

Document History

DS/EN ISO 3040
May 11, 2016
Geometrical product specifications (GPS) – Dimensioning and tolerancing – Cones
ISO 3040:2016 specifies graphical indication applicable to a cone (right-angle circular cones) to define its dimensioning or to specify its tolerancing. For the purposes of this International...
April 26, 2012
Geometrical product specifications (GPS) – Dimensioning and tolerancing – Cones
ISO 3040:2009 establishes the definition of cones and specifies the graphical symbol to be used for their indication and methods for their dimensioning and tolerancing.
Geometrical product specifications (GPS) - Dimensioning and tolerancing - Cones (ISO/FDIS 3040:2015)
This International Standard specifies graphical indication applicable to a cone (right-angle circular cones) to define its dimensioning or to specify its tolerancing. For the purposes of this...
Geometrical product specifications (GPS) - Dimensioning and tolerancing - Cones (ISO/FDIS 3040:2015)
This International Standard specifies graphical indication applicable to a cone (right-angle circular cones) to define its dimensioning or to specify its tolerancing. For the purposes of this...
Geometrical product specifications (GPS) - Dimensioning and tolerancing - Cones (ISO 3040:2009/DAM 1:2014)
ISO 3040:2009 establishes the definition of cones and specifies the graphical symbol to be used for their indication and methods for their dimensioning and tolerancing.
Advertisement