DS/EN ISO 23146

Fine ceramics (advanced ceramics, advanced technical ceramics) – Test methods for fracture toughness of monolithic ceramics – Single-edge V-notch beam (SEVNB) method (ISO 23146:2012)

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 May 2016
Status: active
Page Count: 28
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 23146:2012 specifies a method for the determination of the fracture toughness of advanced technical ceramics. The procedure makes use of single-edge V-notched bars, which are loaded in four-point bending until failure. It is applicable to monolithic ceramics with a grain size or major microstructural feature size larger than about 1 µm. The use of ISO 23146:2012 for yttria tetragonal zirconia polycrystal material (Y-TZP) is not recommended. The method might also be unsuitable for some other very tough or soft ceramics in which a sharp crack does not form at the root of the V-notch.

Document History

DS/EN ISO 23146
May 3, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) – Test methods for fracture toughness of monolithic ceramics – Single-edge V-notch beam (SEVNB) method (ISO 23146:2012)
ISO 23146:2012 specifies a method for the determination of the fracture toughness of advanced technical ceramics. The procedure makes use of single-edge V-notched bars, which are loaded in four-point...
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test methods for fracture toughness of monolithic ceramics - Single-edge V-notch beam (SEVNB) method (ISO 23146:2012)
This International Standard specifies a method for the determination of the fracture toughness of advanced technical ceramics. The procedure makes use of single-edge V-notched bars, which are loaded...

References

Advertisement