ISO 20267

Thermal spraying - Determination of interfacial toughness of ceramic coatings by indentation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2017
Status: active
Page Count: 18
ICS Code (Other treatments and coatings): 25.220.99
scope:

This document specifies a method for measuring the interfacial toughness of thermal spray ceramic coatings at room temperature based on an indentation method. The interfacial toughness is calculated from the mean length of cracks emanating from the corners of the impression induced by a Vickers hardness tester, and it is intended for use with ceramic coatings with a single layer or multilayers. The test procedures proposed in this document are intended for use in an ambient environment.

This document is recommended for thermal spray ceramic coatings such as thermal barrier coatings, wear resistant coatings and electrical insulating coatings

Document History

ISO 20267
May 1, 2017
Thermal spraying - Determination of interfacial toughness of ceramic coatings by indentation
This document specifies a method for measuring the interfacial toughness of thermal spray ceramic coatings at room temperature based on an indentation method. The interfacial toughness is calculated...

References

Advertisement