ATIS 0600015.11

Energy Efficiency for Telecommunication Equipment: Methodology for Measurement and Reporting DC Power Plant – Inverter Requirements

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 January 2016
Status: active
Page Count: 17
scope:

This document provides the methodology to be used by vendors and third party independent laboratories in the formation of a Telecommunications Energy Efficiency Ratio (TEER). The requirements and definitions in this document are for DC/DC converters that are deployed in the telecommunications industry. This standard represents one part of the larger ATIS suite of standards concerning Telecommunications Energy Efficiency (ATIS-0600015.11.2016). This standard (ATIS-0600015.11.2016) specifically addresses DC/DC converters and is to be used in conjunction with ATIS-0600015.

Purpose

This document provides a set of definitions, requirements, and guidelines for calculating the Telecommunications Energy Efficiency Ratio (TEER) of DC/DC converter products. The test methodology employed to verify the power consumption, used as part the TEER calculation, is specific to power equipment and therefore differs from ATIS- 0600015.

Document History

January 1, 2016
Energy Efficiency for Telecommunication Equipment: Methodology for Measurement and Reporting DC/DC Converter Requirements
This document provides the methodology to be used by vendors and third party independent laboratories in the formation of a Telecommunications Energy Efficiency Ratio (TEER). The requirements and...
ATIS 0600015.11
January 1, 2016
Energy Efficiency for Telecommunication Equipment: Methodology for Measurement and Reporting DC Power Plant – Inverter Requirements
This document provides the methodology to be used by vendors and third party independent laboratories in the formation of a Telecommunications Energy Efficiency Ratio (TEER). The requirements and...

References

Advertisement