AIA/NAS - NAM1312-109

FASTENER TEST METHODS, METRIC, METHOD 109, STRESS CORROSION

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 31 May 2016
Status: inactive
Page Count: 6
scope:

Applicability. This test method establishes the procedure for determining the relative susceptibility of threaded fasteners to stress corrosion cracking. This is an accelerated test in which the test specimen is subjected to a sustained tensile stress and exposed to an alternate immersion cycle in a 3,5 percent sodium chloride solution.

Potential hazard. This test is potentially hazardous since the fastener is subjected to a high sustained load. It is recommended that the testing area be completely enclosed to prevent injury to personnel working in the proximity of the test area. It is also recommended that safety masks be worn when loading and examining the specimen.

Document History

September 30, 2020
FASTENER TEST METHODS, METRIC, METHOD 109, STRESS CORROSION
A description is not available for this item.
NAM1312-109
May 31, 2016
FASTENER TEST METHODS, METRIC, METHOD 109, STRESS CORROSION
Applicability. This test method establishes the procedure for determining the relative susceptibility of threaded fasteners to stress corrosion cracking. This is an accelerated test in which the test...
December 22, 2011
FASTENER TEST METHODS, METRIC METHOD 109 STRESS CORROSION
Applicability. This test method establishes the procedure for determining the relative susceptibility of threaded fasteners to stress corrosion cracking. This is an accelerated test in which the test...
August 1, 1997
Fastener Test Methods, Metric; Method 109 Stress Corrosion
Applicability. This test method establishes the procedure for determining the relative susceptibility of threaded fasteners to stress corrosion cracking. This is an accelerated test in which the...

References

Advertisement