DS/EN ISO 21549-5
Health informatics – Patient healthcard data – Part 5: Identification data
| Organization: | DS |
| Publication Date: | 20 May 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This part of ISO 21549 describes and defines the basic structure of the identification data objects held on healthcare data cards, but does not specify particular data sets for storage on devices. The detailed functions and mechanisms of the following services are not within the scope of this part of ISO 21549 (although its structures can accommodate suitable data objects elsewhere specified): - security functions and related services that are likely to be specified by users for data cards depending on their specific application, e.g. confidentiality protection, data integrity protection and authentication of persons and devices related to these functions; - access control services; - the initialization and issuing process (which begins the operating lifetime of an individual data card, and by which the data card is prepared for the data to be subsequently communicated to it according to this part of ISO 21549). The following topics are therefore beyond the scope of this part of ISO 21549: - physical or logical solutions for the practical functioning of particular types of data card; - the forms that data take for use outside the data card, or the way in which such data are visibly represented on the data card or elsewhere.
Document History