GMW17170

Polyester Bulk Molding Compound (BMC) – Injection Molded, Glass Reinforced

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 May 2016
Status: active
Page Count: 6
scope:

Material Description. This specification covers the properties of paintable, metalized, and bondable injection molding grade bulk molding compound (BMC) that is reinforced with glass fibers that are 3.175 mm to 12.7 mm long.

Symbols. The symbol has to be completed by the supplier according to Unsaturated Polyester (UP) and Glass Fiber (GF) content of the material. The material abbreviation according to ISO 11469 is >UP-GF<.

Applicability. Typical applications include, but are not limited to, the following: forward lighting.

Remarks. The classification into groups is according to the different ranges of glass fiber content.

Glass Fiber Content. The glass fiber content shall be according to the following ranges:

Type 1: 9% to 15%

Type 2: 16% to 20%

Type 3: 21% to 26%

Document History

GMW17170
May 1, 2016
Polyester Bulk Molding Compound (BMC) – Injection Molded, Glass Reinforced
Material Description. This specification covers the properties of paintable, metalized, and bondable injection molding grade bulk molding compound (BMC) that is reinforced with glass fibers that are...
May 1, 2014
Polyester Bulk Molding Compound (BMC) – Injection Molded, Glass Reinforced
Material Description. This specification covers the properties of paintable, metalized, and bondable injection molding grade bulk molding compound that is reinforced with glass fibers that are 3.175...

References

Advertisement