GMNA - GMP.PA12.006

Nylon 12-Heat Stabilized, Extrusion Grade

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2016
Status: active
Page Count: 3
scope:

This specification covers the properties of a heat sta-bili2e41 polymIde 12, pellet form, extrusion compound.

Material Description. Subparagraphs were not applicable.

Cross-Reference Of Reptaceg specifications. Subparagraphs were not applicable.

Symbol. The material abbreviation according to ISO 11469 is: >PAl2<

Typical Application. Typical applications in-clude the following: hydraulic clutch lines

Remarks.Not applicable.

Document History

GMP.PA12.006
May 1, 2016
Nylon 12-Heat Stabilized, Extrusion Grade
This specification covers the properties of a heat sta-bili2e41 polymIde 12, pellet form, extrusion compound. Material Description. Subparagraphs were not applicable. Cross-Reference Of Reptaceg...
June 1, 2000
Nylon 12 - Heat Stabilized, Extrusion Grade
1 Scope This specification covers the properties of a heat stabilized polymide 12, pellet form, extrusion compound. 1.1 Material Description. Subparagraphs were not applicable.

References

Advertisement