ASA - ANSI/ASA S12.36

American National Standard Survey Methods for the Determination of Sound Power Levels of Noise Sources

inactive
Buy Now
Organization: ASA
Publication Date: 2 August 1990
Status: inactive
Page Count: 27
scope:

General

This standard specifies survey methods for measuring the weighted sound pressure levels at prescribed microphone positions around a noise source. The Aweighted sound power level of the source is calculated from the measured values. This method may be applied in situ to sources which cannot be moved to a special test environment and to which the methods specified in ANSI S12.31-1990, ANSI S12.32-1990, ANSI S12.33-1990, ANSI S12.34-1988, and ANSI S 12.35- 1990 cannot be applied or should not be applied because they require too much effort

Document History

August 2, 1990
American National Standard Survey Methods for the Determination of Sound Power Levels of Noise Sources
A description is not available for this item.
ANSI/ASA S12.36
August 2, 1990
American National Standard Survey Methods for the Determination of Sound Power Levels of Noise Sources
General This standard specifies survey methods for measuring the weighted sound pressure levels at prescribed microphone positions around a noise source. The Aweighted sound power level of the...

References

Advertisement