IETF RFC 7840

A Routing Request Extension for the HTTP-Enabled Location Delivery (HELD) Protocol

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 May 2016
Status: active
Page Count: 16
scope:

For cases where location servers have access to emergency routing information, they are able to return routing information with the location information if the location request includes a request for the desired routing information. This document specifies an extension to the HTTP-Enabled Location Delivery (HELD) protocol that updates RFC 5985 to support this function. Allowing location and routing information to be acquired in a single request response exchange updates RFC 6881, as current location acquisition and route determination procedures are separate operations.

Document History

IETF RFC 7840
May 1, 2016
A Routing Request Extension for the HTTP-Enabled Location Delivery (HELD) Protocol
For cases where location servers have access to emergency routing information, they are able to return routing information with the location information if the location request includes a request for...

References

Advertisement