IETF RFC 7888

IMAP4 Non-synchronizing Literals

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 May 2016
Status: active
Page Count: 9
scope:

The Internet Message Access Protocol (RFC 3501) contains the "literal" syntactic construct for communicating strings. When sending a literal from client to server, IMAP requires the client to wait for the server to send a command continuation request between sending the octet count and the string data. This document specifies an alternate form of literal that does not require this network round trip.

This document specifies 2 IMAP extensions: LITERAL+ and LITERAL-. LITERAL+ allows the alternate form of literals in all IMAP commands. LITERAL- is the same as LITERAL+, but it disallows the alternate form of literals unless they are 4096 bytes or less.

Document History

IETF RFC 7888
May 1, 2016
IMAP4 Non-synchronizing Literals
The Internet Message Access Protocol (RFC 3501) contains the "literal" syntactic construct for communicating strings. When sending a literal from client to server, IMAP requires the client to wait...

References

Advertisement