DIN EN ISO 137
Wool - Determination of fibre diameter - Projection microscope method (ISO 137:2015)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Natural fibres): | 59.060.10 |
Document History
September 1, 2016
Wool - Determination of fibre diameter - Projection microscope method (ISO 137:2015)
This International Standard specifies the procedure and the measurement conditions for the determination of the wool fibre diameter using a projection microscope.
The method is suitable for wool...
DIN EN ISO 137
May 1, 2016
Wool - Determination of fibre diameter - Projection microscope method (ISO 137:2015)
A description is not available for this item.