AWWA C904
Cross-Linked Polyethylene (PEX) Pressure Pipe, ½ In. (12 mm) Through 3 In. (76 mm), for Water Service
inactive
Buy Now
| Organization: | AWWA |
| Status: | inactive |
| Page Count: | 2 |
Document History
June 10, 2022
Crosslinked Polyethylene (PEX) Pressure Tubing, ½ In. Through 3 In., for Water Service
This standard describes crosslinked polyethylene (PEX) pressure tubing made from material having a standard PEX material designation code of PEX 1306, or higher, according to ASTM* F876 and intended...
January 16, 2016
Cross-Linked Polyethylene (PEX) Pressure Tubing, ½ In. (13 mm) Through 3 In. (76 mm), for Water Service
This standard describes crosslinked polyethylene (PEX) pressure tubing made from material having a standard PEX material designation code of PEX 1306, or higher, according to ASTM* F876 and intended...
June 11, 2006
Cross-Linked Polyethylene (PEX) Pressure Pipe, ½ In. (12 mm) Through 3 In. (76 mm), for Water Service
This standard describes Cross-linked Polyethylene (PEX) pressure pipe made from material having a standard PEX material designation code of PEX 1006 in ASTM* F876 for use as underground water service...
AWWA C904
Cross-Linked Polyethylene (PEX) Pressure Pipe, ½ In. (12 mm) Through 3 In. (76 mm), for Water Service
A description is not available for this item.