AENOR - UNE-EN ISO 10893-9 ENG

Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO 10893-9:2011)

active, Most Current
Buy Now
Organization: AENOR
Publication Date: 5 October 2011
Status: active
Page Count: 19
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

May 19, 2021
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes - Amendment 1: Change acceptance criteria (ISO 10893-9:2011/Amd 1:2020)
A description is not available for this item.
UNE-EN ISO 10893-9 ENG
October 5, 2011
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO 10893-9:2011)
A description is not available for this item.
Advertisement