AENOR UNE-EN ISO 3233-2 E
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2014)
active, Most Current
Buy Now
| Organization: | AENOR |
| Publication Date: | 17 December 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
June 3, 2020
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2019)
A description is not available for this item.
AENOR UNE-EN ISO 3233-2 E
December 17, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2014)
A description is not available for this item.