CSA - CAN/CSA-C60044-3:07

Instrument transformers — Part 3: Combined transformers

inactive
Organization: CSA
Publication Date: 1 March 2007
Status: inactive
Page Count: 76
scope:

Scope and object

This part of IEC 60044 applies to newly manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz.

The requirements and tests of this standard, in addition to the requirements and tests of IEC 60044-1, IEC 60044-2 and IEC/PAS 60044-5 cover current, voltage and capacitor voltage transformers, that are necessary for combined instrument transformers.

Document History

March 1, 2007
Instrument transformers - Part 3: Combined transformers
Scope and object This part of IEC 60044 applies to newly manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz...
CAN/CSA-C60044-3:07
March 1, 2007
Instrument transformers — Part 3: Combined transformers
Scope and object This part of IEC 60044 applies to newly manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz...
Advertisement