DIN EN ISO 15841

Dentistry - Wires for use in orthodontics (ISO 15841:2006)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2007
Status: inactive
Page Count: 14
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies requirements and test methods for wires to be used in fixed and removable orthodontic appliances. It includes preformed orthodontic archwires but excludes springs and other preformed components.

This International Standard gives detailed requirements concerning the presentation of the physical and mechanical properties of orthodontic wires, the test methods by which they can be determined, packaging, and labelling information.

Specified qualitative and quantitative requirements for freedom from biological hazard are not included in this International Standard but it is recommended that to assess possible biological or toxicological hazards, reference should be made to ISO 7405 and ISO 10993-1.

Document History

April 1, 2021
Dentistry - Wires for use in orthodontics (ISO 15841:2014 + Amd 1:2020) (includes Amendment :2020)
A description is not available for this item.
April 1, 2020
Dentistry - Wires for use in orthodontics - AMENDMENT 1 (ISO 15841:2014/DAM 1:2020); German and English version EN ISO 15841:2014/prA1:2020
A description is not available for this item.
December 1, 2014
Dentistry - Wires for use in orthodontics (ISO 15841:2014)
This International Standard specifies requirements and test methods for wires to be used in fixed and removable orthodontic appliances. It includes preformed orthodontic archwires but excludes...
DIN EN ISO 15841
January 1, 2007
Dentistry - Wires for use in orthodontics (ISO 15841:2006)
This International Standard specifies requirements and test methods for wires to be used in fixed and removable orthodontic appliances. It includes preformed orthodontic archwires but excludes...

References

Advertisement