AENOR - UNE-EN ISO 10893-8 ENG
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections (ISO 10893-8:2011)
active, Most Current
Buy Now
| Organization: | AENOR |
| Publication Date: | 5 October 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
March 31, 2021
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections - Amendment 1: Change acceptance criteria (ISO 10893-8:2011/Amd 1:2020)
A description is not available for this item.
UNE-EN ISO 10893-8 ENG
October 5, 2011
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections (ISO 10893-8:2011)
A description is not available for this item.