IGEM - UP/6

Application of compressors to Natural Gas fuel systems

inactive
Organization: IGEM
Publication Date: 1 December 2009
Status: inactive
Page Count: 70
scope:

IGEM/UP/6 Edition 2 covers the application of new positive displacement reciprocating compressors, screw compressors, slide vane compressors and centrifugal compressors to downstream natural gas installation pipework systems. Positive displacement compressors installed on industrial and commercial premises, within the stated scope for pressure, volume and power input, are also covered, as are the positive displacement compressors used in natural gas vehicle filling stations, where the shaft power input, normally, is in the range 10kW to 100kW.

It applies to compressors using Natural Gas that are installed downstream of a primary meter installation. Specifically, it contains details of:

•Legal considerations such as Gas Safety (Installation and Use) Regulations

•Gas supply

•Metering/compressor effects

•Installation of a compressor, including location and venting

•Operation and maintenance

•Commissioning

Document History

December 1, 2020
Application of compressors to Natural Gas fuel systems
This Standard covers the installation and operation of compressors, with outlet pressures in the range exceeding 0.5 bar but not exceeding 400 bar. Note 1: Requirement for the installation of...
UP/6
December 1, 2009
Application of compressors to Natural Gas fuel systems
IGEM/UP/6 Edition 2 covers the application of new positive displacement reciprocating compressors, screw compressors, slide vane compressors and centrifugal compressors to downstream natural gas...

References

Advertisement