ISO 13543
Copper, lead, zinc and nickel sulfide concentrates - Determination of mass of contained metal in a lot
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Other metalliferous minerals): | 73.060.99 |
scope:
This International Standard specifies the method for determining the mass of contained metal in a lot, based on the wet mass, moisture content and dry basis metal content of the lot. The procedure for estimating the variance and confidence intervals for the mass of contained metal is also specified.
Document History
ISO 13543
June 1, 2016
Copper, lead, zinc and nickel sulfide concentrates - Determination of mass of contained metal in a lot
This International Standard specifies the method for determining the mass of contained metal in a lot, based on the wet mass, moisture content and dry basis metal content of the lot. The procedure...
January 1, 1996
Copper, Lead and Zinc Sulfide Concentrates - Determination of Mass of Contained Metal in a Lot First Edition
A description is not available for this item.