IGEM - IGE/GM/8 PART 2
Non-domestic meter installations. Flow rate exceeding 6 m3 h-1 and inlet pressure not exceeding 38 bar - Part 2 : Location, housings and compounds
| Organization: | IGEM |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 51 |
scope:
This standard covers the requirements for effective and safe locating and housing of meter installations.
These procedures apply to new locations, housing and compounds for gas supply meter installations intended to carry Natural Gas of flow rate > 6m3 h-1 and MOP upstream ≤ 38 bar. It contains details of:
•Legal considerations such as Gas Safety (Installation and Use) Regulations and Electricity at Work Regulations.
•Objectives and principles when designing any housing or compound.
•Exchange of information between the involved parties and formal documentation.
•Gas transporter authorizations.
•General considerations such as safety, space heating and labeling.
•Location requirements.
•Ventilation of housings.
•Thermal and acoustic insulation.
•Construction and materials for housings.
•Outdoor compounds.
•Pits.
•Explosion reliefs.
•Lightning conductors.
Document History