SAE International - AS4875/3A
Fittings, Straight Thread Port or Flanged to 24° Cone Flareless, Fluid Connection
active
Buy Now
Organization: | SAE International |
Publication Date: | 6 June 2016 |
Status: | active |
description:
This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both straight thread port or flanged connections, and 24 degree cone flareless connections for use in... View More
Document History
AS4875/3A
June 6, 2016
Fittings, Straight Thread Port or Flanged to 24° Cone Flareless, Fluid Connection
This SAE Aerospace Standard (AS) establishes the requirements for fluid fittings that combine both straight thread port or flanged connections, and 24 degree cone flareless connections for use in all...