AFNOR - NF EN 4644-141
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175°C (or 125°C) continuous - Part 141 : size 4 plug for rack and panel applications, class C and D - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 4 June 2016 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
NF EN 4644-141
June 4, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175°C (or 125°C) continuous - Part 141 : size 4 plug for rack and panel applications, class C and D - Product standard
A description is not available for this item.