IEC 60614-2-5

Specifications for conduits for electrical installations - Part 2: Particular specifications for conduits - Section 5: Flexible conduits

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 1992
Status: inactive
Page Count: 36
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This part of International Standard IEC 614 specifies requirements for conduits of circular cross-section for the protection of the conductors and/or cables in electrical installations.

NOTES

1 Specifications for conduits of other cross-sections are under consideration.

2 Outside diameters of conduits are covered by IEC 423.

This standard specifies requirements for flexible conduits of metal, insulating or composite materials for the protection of conductors and cables in electrical installations. It does not cover requirements for conduit fittings.

Document History

IEC 60614-2-5
November 1, 1992
Specifications for conduits for electrical installations - Part 2: Particular specifications for conduits - Section 5: Flexible conduits
This part of International Standard IEC 614 specifies requirements for conduits of circular cross-section for the protection of the conductors and/or cables in electrical installations. NOTES 1...

References

Advertisement