CEI EN 61755-3-6
FIBRE OPTIC CONNECTOR OPTICAL INTERFACES PART 3-6: OPTICAL INTERFACE - 2,5 MM AND 1,25 MM DIAMETER CYLINDRICAL 8 DEGREES ANGLED-PC COMPOSITE FERRULE USING CU-NI-ALLOY AS FIBRE SURROUNDING MATERIAL, SINGLE MODE FIBRE
active, Most Current
Buy Now
Organization: | CEI |
Status: | active |
Page Count: | 27 |
Document History
CEI EN 61755-3-6
FIBRE OPTIC CONNECTOR OPTICAL INTERFACES PART 3-6: OPTICAL INTERFACE - 2,5 MM AND 1,25 MM DIAMETER CYLINDRICAL 8 DEGREES ANGLED-PC COMPOSITE FERRULE USING CU-NI-ALLOY AS FIBRE SURROUNDING MATERIAL, SINGLE MODE FIBRE
A description is not available for this item.