IEEE C62.72

Guide for the Application of Surge-Protective Devices for Use on the Load Side of Service Equipment in Low-Voltage (1000 V or Less, 50 Hz or 60 Hz) AC Power Circuits

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 3 March 2016
Status: active
Page Count: 110
scope:

This guide covers the application of surge-protective devices (SPDs) for installation on the load side of the service equipment for 50 Hz or 60 Hz, ac power circuits rated 1000 V rms or less.

Purpose

The purpose of this guide is to provide users, specifiers, installers and manufacturers with guidance on the use, selection, application and installation of SPDs for installation on the load side of the service equipment for 50 Hz or 60 Hz, ac power circuits rated 1000 V rms or less.

Document History

June 4, 2020
Guide for the Application of Surge-Protective Devices for Use on the Load Side of Service Equipment in Low-Voltage (1000 V or Less, 50 Hz or 60 Hz) AC Power Circuits Amendment 1: SPD Disconnector Application Considerations and Coordination
Abstract: The application considerations for surge-protective device disconnectors and the coordination of these devices in low-voltage ac power circuits are defined in this amendment. Application...
IEEE C62.72
March 3, 2016
Guide for the Application of Surge-Protective Devices for Use on the Load Side of Service Equipment in Low-Voltage (1000 V or Less, 50 Hz or 60 Hz) AC Power Circuits
This guide covers the application of surge-protective devices (SPDs) for installation on the load side of the service equipment for 50 Hz or 60 Hz, ac power circuits rated 1000 V rms or less....
March 8, 2007
Guide for the Application of Surge-Protective Devices for Low-Voltage (1000 V or Less) AC Power Circuits
The transient overvoltages or surge events that are described and discussed in this guide are those that originate outside of a building or facility and impinge on a power distribution system (PDS)...

References

Advertisement