CEI EN 60700-1

Thyristor valves for high voltage direct current (HVDC) power transmission Part 1: Electrical testing

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2016
Status: active
Page Count: 52
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.

The tests specified in this standard are based on air insulated valves. For other types of valves, the test requirements and acceptance criteria can be agreed.

Document History

July 1, 2022
Thyristor valves for high voltage direct current (HVDC) power transmission Part 1: Electrical testing
A description is not available for this item.
December 1, 2018
Thyristor valves for high voltage direct current (HVDC) power transmission Part 1: Electrical testing
A description is not available for this item.
CEI EN 60700-1
March 1, 2016
Thyristor valves for high voltage direct current (HVDC) power transmission Part 1: Electrical testing
This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
December 1, 2009
Thyristor valves for high voltage direct current (HVDC) power transmission Part 1: Electrical testing
La presente Norma Europea EN 60700-1:1998 e la sua Modifica A1:2003, sono state adottate dal CEI, rispettivamente nel giugno 1999 e nel febbraio 2004, dandone l'annuncio sull'organo ufficiale del...

References

Advertisement