CEI EN 60127-3

Miniature fuses Part 3: Sub-miniature fuse-links

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2016
Status: active
Page Count: 60
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60127 is applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors.

It does not apply to sub-miniature fuse-links for appliances intended to be used under special conditions, such as in a corrosive or explosive atmosphere.

This standard applies in addition to the requirements of IEC 60127-1.

The object of this standard is to define special and additional test methods for sub-miniature fuse-links applying in addition to the requirements of IEC 60127-1.

Document History

June 1, 2021
Miniature fuses Part 3: Sub-miniature fuse-links
A description is not available for this item.
CEI EN 60127-3
March 1, 2016
Miniature fuses Part 3: Sub-miniature fuse-links
This part of IEC 60127 is applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof,...
October 1, 2004
Miniature fuses - Part 3: Sub-miniature fuse-links
December 1, 1997
Miniature fuses - Part 3: Sub-miniature fuse-links
La presente Norma definisce i metodi particolari e supplementari di prova per cartucce sub-miniatura per circuiti stampati e utilizzate per la protezione di apparecchi elettrici, di apparecchiature...
December 1, 1992
Fusibili miniatura. - Parte 3: Cartucce per fusibili sub-miniatura
Versione italiana della Norma Europea CENELEC EN 60127-3, identica alla Pubblicazione IEC 127-3 (1988), con il testo originale nella versione inglese a fronte del testo italiano, la Norma si...

References

Advertisement