ETSI - EN 302 092-1

Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN); Digital Subscriber Signalling System No. Two (DSS2), Broadband Inter-Exchange Signalling (B-QSIG), and Signalling System No.7 (SS7); Call Control in a Separate Call and Bearer Control Environment; Part 1: Protocol Specification

inactive
Organization: ETSI
Publication Date: 1 August 1999
Status: inactive
Page Count: 64
scope:

The present document specifies a signalling protocol for the purpose of call control at the QB, SB, TB, and co-incident SB/TB reference points within, between, and at the access to Broadband Private Integrated Services Networks and within, between, and at the access to European Broadband Integrated Services Digital Networks. The protocol operates between two adjacent call control entities. The protocol is applicable to a terminal or network node in a separated call and bearer (connection) control environment for the support of calls having none, a single bearer or multiple bearers. The protocol is applicable to a two-party call. The protocol also provides forward compatibility to the extent that an implementation can also operate within a multi-party call with other implementations that use additional capabilities, provided the implementation is deployed where it does not need to be aware of more than two parties.

The present document is related to other Standards in this series which will describe the architecture of a separated call and bearer control environment and scenarios in which such an architecture can be applied.

The protocol specified in the present document is independent of the supporting transport service.

The protocol specified in the present document is independent of the protocol used for bearer establishment.

Document History

November 1, 1999
Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN); Digital Subscriber Signalling System No. Two (DSS2), Broadband Inter-Exchange Signalling (B-QSIG), and Signalling System No.7 (SS7); Call Control in a Separated Call and Bearer Control Environment; Part 1: Protocol Specification
A description is not available for this item.
EN 302 092-1
August 1, 1999
Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN); Digital Subscriber Signalling System No. Two (DSS2), Broadband Inter-Exchange Signalling (B-QSIG), and Signalling System No.7 (SS7); Call Control in a Separate Call and Bearer Control Environment; Part 1: Protocol Specification
The present document specifies a signalling protocol for the purpose of call control at the QB, SB, TB, and co-incident SB/TB reference points within, between, and at the access to Broadband Private...
December 1, 1998
Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN); Digital Subscriber Signalling System No. Two (DSS2), Broadband Inter-Exchange Signalling (B-QSIG), and Signalling System No.7 (SS7); Call Control in a Separate Call and Bearer Control Environment; Part 1: Protocol Specification
The present document specifies a signalling protocol for the purpose of call control at the QB, SB, TB, and co-incident SB/TB reference points within, between, and at the access to Broadband Private...

References

Advertisement