CEI EN 60127-6

Miniature fuses Part 6: Fuse-holders for miniature fuse-links

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2016
Status: active
Page Count: 112
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors.

This part of IEC 60127 applies to fuse-holders with:

  • a maximum rated current of 16 A; and
  • a maximum rated voltage of 1 500 V d.c. or 1 000 V a.c.; and
  • for use up to 2 000 m above sea-level, unless otherwise specified.

The object of this standard is to establish uniform requirements for safety and the assessment of electrical, mechanical, thermal and climatic properties of fuse-holders and the compatibility between fuse-holders and fuse-links.

Document History

CEI EN 60127-6
March 1, 2016
Miniature fuses Part 6: Fuse-holders for miniature fuse-links
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric...
March 1, 2015
Miniature fuses Part 6: Fuse-holders for miniature fuse-links
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric...
April 1, 1998
Miniature fuses - Part 6: Fuse-holders for miniature fuse-links
La presente Norma si applica ai supporti per cartucce di fusibili miniatura e di fusibili subminiatura per la protezione di apparecchi elettrici, elettronici e loro parti costituenti, normalmente...
June 1, 1997
Fusibili miniatura. - Parte 6: Cartucce per fusibili miniatura
September 1, 1995
Fusibili miniatura - Parte 6: Supporti per cartucce di fusibili miniatura
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60127-6, identica alla Pubblicazione IEC 127-6 (1994). Si applica ai supporti per cartucce di fusibili miniatura, conformi alla...

References

Advertisement