ASTM International - ASTM D3805/D3805M-97(2009)

Standard Guide for Application of Aluminum-Pigmented Asphalt Roof Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

Asphalt-based, solvent-type, fibered or nonfibered, aluminum-pigmented roof coatings are used as a protective coating for solar reflection to prolong the life of roofing materials or where... View More

scope:

1.1 This guide covers the application methods for Specification D 2824 Aluminum-Pigmented Asphalt Roof Coatings, Non-Fibered (Type I), Asbestos Fibered (Type II), and Fibered without Asbestos (Type III), for application on asphalt built-up roof membranes, modified bitumen roof membranes, bituminous base flashings, concrete surfaces, metal surfaces, emulsion coatings, and solvent-based coatings. This guide does not apply to the selection of a specific aluminum-pigmented asphalt roof coating type for use on specific projects.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 4.

Document History

September 1, 2023
Standard Guide for Application of Aluminum-Pigmented Asphalt Roof Coatings
1.1 This guide covers the application methods for Specification D2824/D2824M Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos, for application on asphalt built-up...
May 1, 2016
Standard Guide for Application of Aluminum-Pigmented Asphalt Roof Coatings
1.1 This guide covers the application methods for Specification D2824/D2824M Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos, for application on asphalt built-up...
ASTM D3805/D3805M-97(2009)
July 1, 2009
Standard Guide for Application of Aluminum-Pigmented Asphalt Roof Coatings
1.1 This guide covers the application methods for Specification D 2824 Aluminum-Pigmented Asphalt Roof Coatings, Non-Fibered (Type I), Asbestos Fibered (Type II), and Fibered without Asbestos (Type...
Advertisement