ARMY - UFGS-23 52 33.02 20

STEAM HEATING PLANT WATERTUBE (FIELD ERECTED) COAL/OIL OR COAL

inactive
Buy Now
Organization: ARMY
Publication Date: 1 November 2008
Status: inactive
Page Count: 189
scope:

NOTE:

This guide specification covers the requirements for steam heating plants from 7 1/2 to 60 1/2 kg/sec 60,000 to 480,000 lbs/hr steam capacity using a field erected watertube boiler.

Document History

November 1, 2008
STEAM HEATING PLANT WATERTUBE (FIELD ERECTED) COAL/OIL OR COAL
NOTE: This guide specification covers the requirements for steam heating plants from 7 1/2 to 60 1/2 kg/sec 60,000 to 480,000 lbs/hr steam capacity using a field erected watertube boiler.
November 1, 2008
STEAM HEATING PLANT WATERTUBE (FIELD ERECTED) COAL/OIL OR COAL
A description is not available for this item.
UFGS-23 52 33.02 20
November 1, 2008
STEAM HEATING PLANT WATERTUBE (FIELD ERECTED) COAL/OIL OR COAL
NOTE: This guide specification covers the requirements for steam heating plants from 7 1/2 to 60 1/2 kg/sec 60,000 to 480,000 lbs/hr steam capacity using a field erected watertube boiler.
November 1, 2008
STEAM HEATING PLANT WATERTUBE (FIELD ERECTED) COAL/OIL OR COAL
A description is not available for this item.

References

Advertisement