ARMY - UFGS-33 12 33.00 30

WATER METERS

active, Most Current
Buy Now
Organization: ARMY
Publication Date: 1 November 2011
Status: active
Page Count: 22
scope:

NOTE:

This specification covers the requirements for installation of water meters (16 mm x 19 mm, 25 mm, 38 mm and 50 mm 5/8-inch x 3/4-inch, 1-inch, 1-1/2-inch, and 2-inch Displacement Meters; 50 mm, 75 mm, 100 mm, and 150 mm 2-inch, 3-inch, 4-inch, and 6-inch Compound Meters; 50 mm 2-inch Turbine Meters; 50 mm, 75 mm, 100 mm and 150 mm 2-inch, 3-inch, 4-inch, and 6-inch Strainers) suitable for billing, allocation of costs, and recording of data for water management and control applications, and provides guidance for the facility energy manager or design engineer after determining what data will be gathered and what analysis procedures will be used.

Document History

UFGS-33 12 33.00 30
November 1, 2011
WATER METERS
NOTE: This specification covers the requirements for installation of water meters (16 mm x 19 mm, 25 mm, 38 mm and 50 mm 5/8-inch x 3/4-inch, 1-inch, 1-1/2-inch, and 2-inch Displacement Meters; 50...
November 1, 2011
WATER UTILITY METERING
A description is not available for this item.

References

Advertisement