DS/EN 301 843-6 V2.1.1
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1b of the Directive 2014/53/EU; Part 6: Specific conditions for Earth Stations on board Vessels operating in frequency bands above 3 GHz
| Organization: | DS |
| Publication Date: | 27 May 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
The present document together with EN 301 843-1 [1], covers the assessment of Earth Stations on board Vessels (ESVs) transmitting above 3 GHz in the Fixed Satellite Service (FSS) as defined in annex A and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of Earth Stations on board Vessels are not included in the prese
Document History