CENELEC - EN 62129-1
Calibration of wavelength/optical frequency measurement instruments - Part 1: Optical spectrum analyzers
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Special measuring equipment for use in telecommunications): | 33.140 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 62129 specifies procedures for calibrating an optical spectrum analyzer that is developed for use in fibre-optic communications and designed to measure the power distribution of an optical spectrum. It does not apply to an optical wavelength meter that measures only centre wavelengths, a Fabry-Perot interferometer or a monochromator that has no display unit.
Document History
EN 62129-1
June 1, 2016
Calibration of wavelength/optical frequency measurement instruments - Part 1: Optical spectrum analyzers
This part of IEC 62129 specifies procedures for calibrating an optical spectrum analyzer that is developed for use in fibre-optic communications and designed to measure the power distribution of an...