ITU-T G.9964

Unified high-speed wireline-based home networking transceivers – Power spectral density specification

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 December 2011
Status: active
Page Count: 30
scope:

This Recommendation specifies the control parameters that determine spectral content, power spectral density (PSD) mask requirements, a set of tools to support reduction of the transmit PSD, means to measure this PSD for transmission over telephone wiring, power line wiring and coaxial cable, as well as the allowable total transmit power into a specified termination impedance. It complements the system architecture and physical layer (PHY) specification in [ITU-T G.9960], and the data link layer (DLL) specification in [ITU-T G.9961] as well as the modifications and additions to these Recommendations specifying the multiple input/multiple output (MIMO) home networking transceiver in [ITU-T G.9963].

Document History

February 1, 2020
Unified high-speed wireline-based home networking transceivers – Power spectral density specification Amendment 3
A description is not available for this item.
September 1, 2016
Unified high-speed wireline-based home networking transceivers – Power spectral density specification Amendment 2
A description is not available for this item.
February 1, 2016
Unified high-speed wireline-based home networking transceivers – Power spectral density specification Amendment 1
A description is not available for this item.
ITU-T G.9964
December 1, 2011
Unified high-speed wireline-based home networking transceivers – Power spectral density specification
This Recommendation specifies the control parameters that determine spectral content, power spectral density (PSD) mask requirements, a set of tools to support reduction of the transmit PSD, means to...

References

Advertisement