DS/ISO 19399
Paints and varnishes – Wedge-cut method for determination of film thickness (scribe and drill method)
Organization: | DS |
Publication Date: | 17 May 2016 |
Status: | inactive |
Page Count: | 34 |
ICS Code (Paints and varnishes): | 87.040 |
scope:
ISO 19399:2016 specifies a destructive method for determination of the dry film thickness, in which damage to the coat caused in a definite manner is evaluated microscopically. The method is suitable for almost all coat-substrate combinations and also allows determination of the single film thicknesses of coating systems. The method cannot be applied or can only be applied with restrictions in case of - too soft and/or elastic coatings (no recognizable scribe or drill hole can be observed), - hard (cannot be scribed/drilled) or too soft and/or elastic substrates, - too low visual contrast between the coating and substrate, and - film thicknesses that are larger than the depth of field of the measuring microscope.