DS/EN 16254
Adhesives – Emulsion polymerized isocyanate (EPI) for load-bearing timber structures – Classification and performance requirements
| Organization: | DS |
| Publication Date: | 17 May 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Adhesives): | 83.180 |
scope:
This European Standard establishes a classification for emulsion polymerised isocyanate (EPI) adhesives according to their suitability for use in load-bearing timber structures in defined climatic exposure conditions, and specifies performance requirements for such adhesives for the industrial manufacture of load-bearing timber structures only. The performance requirements of this standard apply to the adhesive only, not to the structure. This European Standard is primarily intended for the use of adhesive manufacturers and for the use in timber structures bonded with adhesives, to assess or control the quality of adhesives. This European Standard only specifies the performance of an adhesive for use in an environment corresponding to the defined conditions. Such an adhesive meeting the requirements of this European Standard for its type is adequate for use in a load-bearing timber structure, provided that the bonding process has been carried out according to an appropriate product standard.
Document History