CEN - EN ISO 19288

Welding consumables - Solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys - Classification

active, Most Current
Organization: CEN
Publication Date: 1 June 2016
Status: active
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys. The classification is based on their chemical composition.

The compositions of solid wire electrodes for metal inert gas (MIG) welding are the same as solid wire electrodes, solid wires and rods for tungsten inert gas (TIG) arc welding, plasma arc welding, laser beam welding, laser-MIG hybrid welding and other fusion welding processes.

Document History

EN ISO 19288
June 1, 2016
Welding consumables - Solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys - Classification
This International Standard specifies requirements for the classification of solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys. The classification is...

References

Advertisement