ISO/IEC 11801

Information technology – Generic cabling for customer premises

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2002
Status: inactive
Page Count: 1
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling.

ISO/IEC 11801 is optimised for premises in which the maximum distance over which telecommunications services can be distributed is 2 000 m. The principles of this International Standard may be applied to larger installations.

Cabling defined by this standard supports a wide range of services, including voice, data, text, image and video.

This International Standard specifies directly or via reference the:

a) structure and minimum configuration for generic cabling,

b) interfaces at the telecommunications outlet (TO),

c) performance requirements for individual cabling links and channels,

d) implementation requirements and options,

e) performance requirements for cabling components required for the maximum distances specified in this standard,

f) conformance requirements and verification procedures.

Safety (electrical safety and protection, fire, etc.) and Electromagnetic Compatibility (EMC) requirements are outside the scope of this International Standard, and are covered by other standards and by regulations. However, information given by this standard may be of assistance.

ISO/IEC 11801 has taken into account requirements specified in application standards listed in Annex F. It refers to available International Standards for components and test methods where appropriate.

Document History

November 1, 2010
Information technology – Generic cabling for customer premises Amendment 2 (2010) CORRIGENDUM 1
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
April 1, 2010
Amendment 2 Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
September 1, 2008
Information technology – Generic cabling for customer premises CORRIGENDUM 1
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
September 1, 2008
Information technology – Generic cabling for customer premises CORRIGENDUM 3
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
April 1, 2008
Amendment 1 Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
December 1, 2002
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
September 1, 2002
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
ISO/IEC 11801
September 1, 2002
Information technology – Generic cabling for customer premises
ISO/IEC 11801 specifies generic cabling for use within premises, which may comprise single or multiple buildings on a campus. It covers balanced cabling and optical fibre cabling. ISO/IEC 11801 is...
January 1, 2000
Information Technology - Generic Cabling for Customer Premises
A description is not available for this item.
May 31, 1995
Information Technology - Generic Cabling for Customer Premises
A description is not available for this item.
May 31, 1995
Information Technology - Generic Cabling for Customer Premises
A description is not available for this item.
January 1, 1995
Information Technology - Generic Cabling for Customer Premises
A description is not available for this item.

References

Advertisement